IDEC Corporation Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB8MS-31LT3V

Description
SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5426 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5426
Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5426
SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5426
Product Name Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
R program - RWS - Selector switch - RWS32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details
Switch, Selector, Dpst-1No/1Nc, 5A, 250V; No. Of Switch Positions Alcoswitch Te Connectivity - 30M8922 - Newark, An Avnet Company
Specs
Current Rating 5.0 amps
AC Voltage Rating 250 volts
Angle of Throw 90 degrees
View Details
2 suppliers