IDEC Corporation Switch, Selector, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB8MS-21LT2

Description
SWITCH, SELECTOR, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5410 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5410
Switch, Selector, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5410
SWITCH, SELECTOR, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5410
Product Name Switch, Selector, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE3K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Specs
Actuator Type Keylock
View Details
Rotary Switches - 321329 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage Rating 115 volts
Positions per Pole 6
Dimensions 12.2 x 37mm
View Details
Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details