IDEC Corporation Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec LB7S-33LT6

Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, DPDT, 3 Position, 5A, 250Vac is designed for applications requiring a compact and reliable switching solution. It features a double pole, double throw (DPDT) configuration with three distinct positions, allowing for versatile control in various electronic systems. The switch can handle a maximum contact current of 5A and a maximum contact voltage of 250V AC, making it suitable for a range of electrical applications. This switch is part of the LB series, known for its flush mount design that minimizes panel depth to only 27.9mm, which is advantageous for space-constrained environments. The product is also rated with an IP65 protection level, ensuring it is watertight and suitable for use in environments where water may be sprayed under pressure, such as in food and beverage processing. The switch supports single board mounting and features removable contact blocks, facilitating easier wiring and installation. This design reduces the risk of incorrect wiring and installation time, making it a practical choice for engineers looking for efficiency in their projects.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, DPDT, 3 Position, 5A, 250Vac is designed for applications requiring a compact and reliable switching solution. It features a double pole, double throw (DPDT) configuration with three distinct positions, allowing for versatile control in various electronic systems. The switch can handle a maximum contact current of 5A and a maximum contact voltage of 250V AC, making it suitable for a range of electrical applications. This switch is part of the LB series, known for its flush mount design that minimizes panel depth to only 27.9mm, which is advantageous for space-constrained environments. The product is also rated with an IP65 protection level, ensuring it is watertight and suitable for use in environments where water may be sprayed under pressure, such as in food and beverage processing. The switch supports single board mounting and features removable contact blocks, facilitating easier wiring and installation. This design reduces the risk of incorrect wiring and installation time, making it a practical choice for engineers looking for efficiency in their projects.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W5397 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W5397
Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W5397
SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5397
Product Name Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWS32.1V -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details
Selector Switches - 450-35-524-210-R-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details