IDEC Corporation Switch, Selector, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB7S-21LT2V

Description
SWITCH, SELECTOR, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5369 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5369
Switch, Selector, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5369
SWITCH, SELECTOR, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5369
Product Name Switch, Selector, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector Switches - 2838282 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
Selector Switches - 1734-K1167328-ND - DigiKey
Specs
Current Rating 250.0 amps
Mechanical Life 10000 cycles
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details