IDEC Corporation Switches - Toggle Switches LB6T-3T6

Description
LB 16MM LEVER SW 3-POS DPDT
Datasheet
Description
LB 16MM LEVER SW 3-POS DPDT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
LB6T-3T6
Switches - Toggle Switches LB6T-3T6
LB 16MM LEVER SW 3-POS DPDT

LB 16MM LEVER SW 3-POS DPDT

Supplier's Site
Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Idec - 65W5303 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Idec
65W5303
Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Idec 65W5303
SWITCH, TOGGLE, DPDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number LB6T-3T6 65W5303
Product Name Switches - Toggle Switches Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Idec
Switch Type Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm)
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 10442723 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2267077-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details