IDEC Corporation Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec LB6T-3T3V

Description
SWITCH, TOGGLE, 3PDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3PDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec - 65W5302 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec
65W5302
Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec 65W5302
SWITCH, TOGGLE, 3PDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 65W5302
Product Name Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-1-1-13-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Process Sealed Subminiature Toggle - A18JP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers