IDEC Corporation Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Idec LB6T-33T6

Description
SWITCH, TOGGLE, DPDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Idec - 65W5309 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Idec
65W5309
Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Idec 65W5309
SWITCH, TOGGLE, DPDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
LB6T-33T6
Switches - Toggle Switches LB6T-33T6
LB 16MM LEVER SW 3-POS DPDT

LB 16MM LEVER SW 3-POS DPDT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 65W5309 LB6T-33T6
Product Name Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Idec Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Standards / Compliances RoHS
Current Rating 5 amps 5 amps
AC Voltage Rating 250 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2066986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-off-momentary
View Details
Toggle Switches - 2585-08-4-1-26A-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Toggle - A18JW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers