IDEC Corporation Switch, Toggle, 3Pdt, 5A, 250Vac; Switch Operation Idec LB6T-2T7

Description
SWITCH, TOGGLE, 3PDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3PDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3Pdt, 5A, 250Vac; Switch Operation Idec - 65W5298 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 5A, 250Vac; Switch Operation Idec
65W5298
Switch, Toggle, 3Pdt, 5A, 250Vac; Switch Operation Idec 65W5298
SWITCH, TOGGLE, 3PDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 65W5298
Product Name Switch, Toggle, 3Pdt, 5A, 250Vac; Switch Operation Idec
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 401670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A15KB1-AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details