IDEC Corporation Switches - Toggle Switches LB6T-2T6

Description
LB 16MM LEVER SW 2-POS DPDT
Datasheet
Description
LB 16MM LEVER SW 2-POS DPDT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
LB6T-2T6
Switches - Toggle Switches LB6T-2T6
LB 16MM LEVER SW 2-POS DPDT

LB 16MM LEVER SW 2-POS DPDT

Supplier's Site
Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Idec - 65W5297 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Idec
65W5297
Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Idec 65W5297
SWITCH, TOGGLE, DPDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number LB6T-2T6 65W5297
Product Name Switches - Toggle Switches Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Idec
Switch Type Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2099359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Process Sealed Subminiature Toggle - A12EB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details