IDEC Corporation Switch, Toggle, Spdt, 100Ma, 125Vac; Switch Operation Idec LB6T-2T1V

Description
SWITCH, TOGGLE, SPDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 100Ma, 125Vac; Switch Operation Idec - 65W5291 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 100Ma, 125Vac; Switch Operation Idec
65W5291
Switch, Toggle, Spdt, 100Ma, 125Vac; Switch Operation Idec 65W5291
SWITCH, TOGGLE, SPDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 65W5291
Product Name Switch, Toggle, Spdt, 100Ma, 125Vac; Switch Operation Idec
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Process Sealed Subminiature Toggle - A18AH-GB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details