IDEC Corporation Switch, Selector, 3Pdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec LB6S-32LT7

Description
SWITCH, SELECTOR, 3PDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, 3PDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, 3Pdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W5283 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 3Pdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W5283
Switch, Selector, 3Pdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W5283
SWITCH, SELECTOR, 3PDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, 3PDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5283
Product Name Switch, Selector, 3Pdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switches - 3254856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Specs
Actuator Type Keylock
View Details
N program - NHS - Main switch - NHSNH16/4-POL -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details