IDEC Corporation Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB6S-32LT2

Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5278 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5278
Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5278
SWITCH, SELECTOR, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5278
Product Name Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Keylock Switches - 1-1437569-2 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 5.0 amps
AC Voltage Rating 250 volts
View Details