IDEC Corporation Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec LB6MS-3LT6

Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W5224 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W5224
Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W5224
SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5224
Product Name Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 327585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
Terminal Type Solder Terminals; Solder
View Details
Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
N program - NWT - Selector switch - NWT21 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 1
View Details