IDEC Corporation Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB6MS-3LT3

Description
SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5222 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5222
Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5222
SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5222
Product Name Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3505-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2383910 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details