IDEC Corporation Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB6MS-31LT2

Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, DPDT, 3 Position (part number 65W5226) is designed for applications requiring a compact and efficient switching solution. It features a double-pole, double-throw (DPDT) configuration with three distinct positions, allowing for versatile control in various electronic systems. The switch can handle a maximum contact current of 100mA and a maximum contact voltage of 125VAC, making it suitable for low-power applications. This switch is part of the LB series, known for its compact design with a depth of only 27.9mm, which is advantageous for installations in space-constrained environments. The flush mount design enhances aesthetics while providing a watertight seal with an IP65 rating, making it ideal for use in environments where moisture and dust are concerns, such as food and beverage processing. The switch supports single board mounting and features removable contact blocks, facilitating easy wiring and installation. This design reduces the risk of incorrect wiring and minimizes installation time, making it a practical choice for engineers looking for reliable and efficient switching solutions.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, DPDT, 3 Position (part number 65W5226) is designed for applications requiring a compact and efficient switching solution. It features a double-pole, double-throw (DPDT) configuration with three distinct positions, allowing for versatile control in various electronic systems. The switch can handle a maximum contact current of 100mA and a maximum contact voltage of 125VAC, making it suitable for low-power applications. This switch is part of the LB series, known for its compact design with a depth of only 27.9mm, which is advantageous for installations in space-constrained environments. The flush mount design enhances aesthetics while providing a watertight seal with an IP65 rating, making it ideal for use in environments where moisture and dust are concerns, such as food and beverage processing. The switch supports single board mounting and features removable contact blocks, facilitating easy wiring and installation. This design reduces the risk of incorrect wiring and minimizes installation time, making it a practical choice for engineers looking for reliable and efficient switching solutions.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5226 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5226
Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5226
SWITCH, SELECTOR, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5226
Product Name Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 1450622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details