IDEC Corporation Switch, Selector, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB6MS-2LT2

Description
SWITCH, SELECTOR, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Description
SWITCH, SELECTOR, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, DPDT, 2 Position (part number 65W5204) is designed for applications requiring a compact and reliable switching solution. It supports a maximum contact current of 100mA and a maximum contact voltage of 125VAC, making it suitable for low-power applications. The switch features a double pole, double throw (DPDT) configuration with a 90-degree angle of throw, allowing for versatile control options. This switch is part of the LB series, known for its short body design, measuring only 27.9mm in depth, which is beneficial for space-constrained environments. It is designed for flush mounting, providing a sleek appearance while maintaining a degree of protection rated at IP65, making it suitable for use in environments where water may be sprayed under pressure. The removable contact blocks facilitate easy wiring and installation, reducing the risk of incorrect connections. Engineers looking for a compact, reliable, and watertight switch for their projects may find this product meets their requirements.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, DPDT, 2 Position (part number 65W5204) is designed for applications requiring a compact and reliable switching solution. It supports a maximum contact current of 100mA and a maximum contact voltage of 125VAC, making it suitable for low-power applications. The switch features a double pole, double throw (DPDT) configuration with a 90-degree angle of throw, allowing for versatile control options. This switch is part of the LB series, known for its short body design, measuring only 27.9mm in depth, which is beneficial for space-constrained environments. It is designed for flush mounting, providing a sleek appearance while maintaining a degree of protection rated at IP65, making it suitable for use in environments where water may be sprayed under pressure. The removable contact blocks facilitate easy wiring and installation, reducing the risk of incorrect connections. Engineers looking for a compact, reliable, and watertight switch for their projects may find this product meets their requirements.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5204 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5204
Switch, Selector, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5204
SWITCH, SELECTOR, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5204
Product Name Switch, Selector, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3504-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2443500 - RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details