IDEC Corporation Switch, Selector, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB6MS-21LT1V

Description
SWITCH, SELECTOR, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5212 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5212
Switch, Selector, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5212
SWITCH, SELECTOR, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5212
Product Name Switch, Selector, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 1758210 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESTS321S3 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details