IDEC Corporation Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB6MF-3T24Y

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 3 Position (part number 65W5183) is designed for applications requiring a compact and efficient control mechanism. It features a depth of only 27.9mm, making it suitable for smaller machines and control panels. The switch supports a maximum contact current of 100mA and a maximum contact voltage of 125VAC, ensuring reliable performance in various electrical environments. This switch is part of the LB series, known for its watertight design with an IP65 rating, making it ideal for use in environments where water may be sprayed under pressure, such as in food and beverage processing. The flush mount design enhances the aesthetic appeal of control panels while allowing for easy installation with single board mounting and removable contact blocks, which facilitate straightforward wiring and reduce installation time. Overall, this switch is a practical choice for engineers looking for a durable and space-efficient selector switch for their projects.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 3 Position (part number 65W5183) is designed for applications requiring a compact and efficient control mechanism. It features a depth of only 27.9mm, making it suitable for smaller machines and control panels. The switch supports a maximum contact current of 100mA and a maximum contact voltage of 125VAC, ensuring reliable performance in various electrical environments. This switch is part of the LB series, known for its watertight design with an IP65 rating, making it ideal for use in environments where water may be sprayed under pressure, such as in food and beverage processing. The flush mount design enhances the aesthetic appeal of control panels while allowing for easy installation with single board mounting and removable contact blocks, which facilitate straightforward wiring and reduce installation time. Overall, this switch is a practical choice for engineers looking for a durable and space-efficient selector switch for their projects.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5183 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5183
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5183
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5183
Product Name Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2052374 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details