IDEC Corporation Switch, Selector, Illuminated, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec LB6MF-2T64A

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W5142 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W5142
Switch, Selector, Illuminated, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W5142
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5142
Product Name Switch, Selector, Illuminated, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - HWT Selector switch - HWT32.1-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
22mm Selector Switch Operators - 2AS2-5 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
2 suppliers
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details