IDEC Corporation Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB6MF-2T24VS

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 2 Position (part number 65W5109) is designed for applications requiring a compact and efficient switching solution. It features a double-pole, double-throw (DPDT) configuration with a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch is illuminated, enhancing visibility in low-light conditions. This switch is part of the LB series, known for its flush mount design that minimizes panel depth to only 27.9mm, making it suitable for smaller machines and control panels. It is rated with an IP65 protection level, ensuring resistance against dust and water, which is ideal for environments such as food and beverage processing where water may be sprayed under pressure. The switch supports single board mounting and includes removable contact blocks for easy wiring and installation, reducing the risk of incorrect connections. Engineers considering this switch should note its compact size, illumination feature, and robust environmental protection, making it a practical choice for various applications.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 2 Position (part number 65W5109) is designed for applications requiring a compact and efficient switching solution. It features a double-pole, double-throw (DPDT) configuration with a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch is illuminated, enhancing visibility in low-light conditions. This switch is part of the LB series, known for its flush mount design that minimizes panel depth to only 27.9mm, making it suitable for smaller machines and control panels. It is rated with an IP65 protection level, ensuring resistance against dust and water, which is ideal for environments such as food and beverage processing where water may be sprayed under pressure. The switch supports single board mounting and includes removable contact blocks for easy wiring and installation, reducing the risk of incorrect connections. Engineers considering this switch should note its compact size, illumination feature, and robust environmental protection, making it a practical choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5109 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5109
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5109
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5109
Product Name Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-1994-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2052374 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details