IDEC Corporation Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB6MF-2T23VA

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 2 Position (part number 65W5093) is designed for applications requiring a compact and efficient switching solution. It operates at a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch features a double pole, double throw (DPDT) configuration with a 90-degree angle of throw, allowing for versatile control options in various electronic systems. This switch is part of the LB series, known for its flush mount design that minimizes panel depth to only 27.9mm, making it suitable for smaller machines and control panels. It is also rated with an IP65 degree of protection, ensuring resistance to water and dust, which is ideal for environments such as food and beverage processing. The removable contact blocks facilitate easy wiring and installation, reducing the risk of incorrect connections. Engineers looking for a reliable and compact illuminated selector switch may find this product a suitable choice for their projects.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 2 Position (part number 65W5093) is designed for applications requiring a compact and efficient switching solution. It operates at a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch features a double pole, double throw (DPDT) configuration with a 90-degree angle of throw, allowing for versatile control options in various electronic systems. This switch is part of the LB series, known for its flush mount design that minimizes panel depth to only 27.9mm, making it suitable for smaller machines and control panels. It is also rated with an IP65 degree of protection, ensuring resistance to water and dust, which is ideal for environments such as food and beverage processing. The removable contact blocks facilitate easy wiring and installation, reducing the risk of incorrect connections. Engineers looking for a reliable and compact illuminated selector switch may find this product a suitable choice for their projects.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5093 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5093
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5093
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5093
Product Name Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 1760913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 80 degrees
Positions per Pole 3
Dimensions 15.15 x 13.45 x 4.75mm
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details