SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 65W5062 |
| Product Name | Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec |
| Current Rating | 0.1 amps |