IDEC Corporation Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB6MF-2T11VG

Description
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Description
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, SPDT, 2 Position (part number 65W5046) is designed for applications requiring a compact and efficient control mechanism. It operates at a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch features a single pole with a 90-degree angle of throw, allowing for straightforward operation between two positions. This switch is part of the LB series, known for its flush mount design, which minimizes panel depth to only 27.9mm, making it suitable for smaller machines and control panels. The product is also rated IP65, providing protection against dust and water, making it ideal for environments where moisture may be present. The removable contact blocks facilitate easy wiring and installation, reducing the risk of incorrect connections. Engineers seeking a reliable, space-saving illuminated selector switch for their projects may find this product meets their requirements.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, SPDT, 2 Position (part number 65W5046) is designed for applications requiring a compact and efficient control mechanism. It operates at a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch features a single pole with a 90-degree angle of throw, allowing for straightforward operation between two positions. This switch is part of the LB series, known for its flush mount design, which minimizes panel depth to only 27.9mm, making it suitable for smaller machines and control panels. The product is also rated IP65, providing protection against dust and water, making it ideal for environments where moisture may be present. The removable contact blocks facilitate easy wiring and installation, reducing the risk of incorrect connections. Engineers seeking a reliable, space-saving illuminated selector switch for their projects may find this product meets their requirements.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5046 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5046
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5046
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5046
Product Name Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 2443493 - RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
N program - NHS - Main switch - NHS63/O.VA-PL. -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details