IDEC Corporation Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec LB6MB-M1T6W

Description
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes
Description
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec - 47AC9368 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec
47AC9368
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec 47AC9368
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - LB6MB-M1T6W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LB6MB-M1T6W
Switches - Pushbutton Switches LB6MB-M1T6W
LB 16MM PUSHBUTTONS DPDT W

LB 16MM PUSHBUTTONS DPDT W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 47AC9368 LB6MB-M1T6W
Product Name Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals; Quick Connect, Solder Solder Terminals
Max Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Tactile Switches - 486-1241.1606.23CT-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
22mm Mushroom Push-Pull Buttons - 2AMPP6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers