PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary;
LB 16MM PUSHBUTTONS DPDT R
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 47AC9366 | LB6MB-M1T6R |
| Product Name | Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact; Momentary | Momentary Contact |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Terminals; Quick Connect, Solder | Solder Terminals |
| Max Current Rating | 5 amps | 5 amps |