IDEC Corporation Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec LB6MB-M1T6LY

Description
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec - 47AC9365 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec
47AC9365
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec 47AC9365
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - LB6MB-M1T6LY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LB6MB-M1T6LY
Switches - Pushbutton Switches LB6MB-M1T6LY
LB 16MM PUSHBUTTONS DPDT LY

LB 16MM PUSHBUTTONS DPDT LY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 47AC9365 LB6MB-M1T6LY
Product Name Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals; Quick Connect, Solder Solder Terminals
Max Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10153377 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details