LB 16mm Pushbutton DPDT LW
LB 16MM PUSHBUTTONS DPDT LW
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary;
| Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB6MB-M1T6LW | LB6MB-M1T6LW | 47AC9364 |
| Product Name | IDEC Pushbutton Non-Illuminated | Switches - Pushbutton Switches | Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec |
| Actuator Specifications | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals; Quick Connect, Solder |