IDEC Corporation Switches - Pushbutton Switches LB6MB-M1T6LR

Description
LB 16MM PUSHBUTTONS DPDT LR
Datasheet
Description
LB 16MM PUSHBUTTONS DPDT LR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - LB6MB-M1T6LR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LB6MB-M1T6LR
Switches - Pushbutton Switches LB6MB-M1T6LR
LB 16MM PUSHBUTTONS DPDT LR

LB 16MM PUSHBUTTONS DPDT LR

Supplier's Site
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec - 47AC9362 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec
47AC9362
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec 47AC9362
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Pushbutton Non-Illuminated - LB6MB-M1T6LR - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
LB6MB-M1T6LR
IDEC Pushbutton Non-Illuminated LB6MB-M1T6LR
LB 16mm Pushbutton DPDT LR

LB 16mm Pushbutton DPDT LR

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LB6MB-M1T6LR 47AC9362 LB6MB-M1T6LR
Product Name Switches - Pushbutton Switches Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec IDEC Pushbutton Non-Illuminated
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Terminals; Quick Connect, Solder
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 23960344 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details