PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary;
LB 16mm Pushbutton DPDT LG
LB 16MM PUSHBUTTONS DPDT LG
| Newark, An Avnet Company | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 47AC9361 | LB6MB-M1T6LG | LB6MB-M1T6LG |
| Product Name | Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec | IDEC Pushbutton Non-Illuminated | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals; Quick Connect, Solder | Solder Terminals | |
| Max Current Rating | 5 amps | 5 amps |