IDEC Corporation Switches - Pushbutton Switches LB6MB-A1T6Y

Description
LB 16MM PUSHBUTTONS DPDT Y
Description
LB 16MM PUSHBUTTONS DPDT Y

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - LB6MB-A1T6Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LB6MB-A1T6Y
Switches - Pushbutton Switches LB6MB-A1T6Y
LB 16MM PUSHBUTTONS DPDT Y

LB 16MM PUSHBUTTONS DPDT Y

Supplier's Site
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec - 47AC9358 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec
47AC9358
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec 47AC9358
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Maintained; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number LB6MB-A1T6Y 47AC9358
Product Name Switches - Pushbutton Switches Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec
Actuator Specifications Flush Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Terminals; Quick Connect, Solder
Max Current Rating 5 amps 5 amps
Max AC Voltage Rating 125 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1437571-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Push Button Switches - 1113771 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details