The Pb Switch, part number 47AC9354, is a double pole double throw (DPDT) switch designed for applications requiring reliable control. It has a maximum contact current rating of 5A and can handle voltages up to 250VAC. The switch features quick connect and solder terminals for easy installation and wiring. It operates in a maintained mode, making it suitable for applications where a stable on/off state is necessary. Additionally, the product is RoHS compliant, ensuring it meets environmental standards. This switch is ideal for engineers looking for a compact and efficient solution for their control panel needs.
LB 16MM PUSHBUTTONS DPDT LY
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Maintained
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB6MB-A1T6LY | 47AC9354 |
| Product Name | Switches - Pushbutton Switches | Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec |
| Actuator Specifications | Flush Pushbutton | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Terminals | Solder Terminals; Quick Connect, Solder |
| Max Current Rating | 5 amps | 5 amps |
| Max AC Voltage Rating | 125 volts | 250 volts |