IDEC Corporation Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec LB6K-2ST5A

Description
KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC; Switch Operation:-; Contact Configuration:SPDT; Product Range:LB Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:125V; RoHS Compliant: Yes
Datasheet
Description
KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC; Switch Operation:-; Contact Configuration:SPDT; Product Range:LB Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:125V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec - 47AC9335 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec
47AC9335
Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec 47AC9335
KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC; Switch Operation:-; Contact Configuration:SPDT; Product Range:LB Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:125V; RoHS Compliant: Yes

KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC; Switch Operation:-; Contact Configuration:SPDT; Product Range:LB Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:125V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC9335
Product Name Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details