IDEC Corporation Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec LB6F-3T61A

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W5022 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W5022
Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W5022
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5022
Product Name Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
R program - RWSE - Step switch - RWSE - Step switch - RWSE4K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 4
Operating Temperature 32 to 176 F (0 to 80 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details