IDEC Corporation Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB6F-3T24S

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 3 Position (part number 65W5014) is designed for applications requiring a compact and efficient switching solution. It operates at a maximum contact current of 100mA and a maximum contact voltage of 125VAC. This switch features a double pole, double throw (DPDT) configuration with three distinct positions, allowing for versatile control in various electronic systems. The switch is part of the LB series, known for its short body design, measuring only 27.9mm in depth, which is beneficial for space-constrained environments. It is also equipped with a watertight design rated at IP65, making it suitable for use in applications where exposure to water or dust is a concern, such as in food and beverage processing. Installation is simplified through single board mounting and removable contact blocks, which facilitate easy wiring and reduce the risk of incorrect connections. The illuminated feature enhances visibility, making it easier to identify the switch's position in low-light conditions. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 3 Position (part number 65W5014) is designed for applications requiring a compact and efficient switching solution. It operates at a maximum contact current of 100mA and a maximum contact voltage of 125VAC. This switch features a double pole, double throw (DPDT) configuration with three distinct positions, allowing for versatile control in various electronic systems. The switch is part of the LB series, known for its short body design, measuring only 27.9mm in depth, which is beneficial for space-constrained environments. It is also equipped with a watertight design rated at IP65, making it suitable for use in applications where exposure to water or dust is a concern, such as in food and beverage processing. Installation is simplified through single board mounting and removable contact blocks, which facilitate easy wiring and reduce the risk of incorrect connections. The illuminated feature enhances visibility, making it easier to identify the switch's position in low-light conditions. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5014 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5014
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5014
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5014
Product Name Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 327765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 12
Terminal Type Solder Terminals; Solder
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details