IDEC Corporation Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec LB6B-M1T6Y

Description
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes
Description
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec - 47AC9331 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec
47AC9331
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec 47AC9331
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 47AC9331
Product Name Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec
Switch Function Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals; Quick Connect, Solder
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359435 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details