IDEC Corporation IDEC Pushbutton Non-Illuminated LB6B-M1T6LW

Description
LB 16mm Pushbutton DPDT LW
Datasheet
Description
LB 16mm Pushbutton DPDT LW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Pushbutton Non-Illuminated - LB6B-M1T6LW - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
LB6B-M1T6LW
IDEC Pushbutton Non-Illuminated LB6B-M1T6LW
LB 16mm Pushbutton DPDT LW

LB 16mm Pushbutton DPDT LW

Supplier's Site
Switches - Pushbutton Switches - LB6B-M1T6LW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LB6B-M1T6LW
Switches - Pushbutton Switches LB6B-M1T6LW
LB 16MM PUSHBUTTONS DPDT LW

LB 16MM PUSHBUTTONS DPDT LW

Supplier's Site
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec - 47AC9326 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec
47AC9326
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec 47AC9326
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LB6B-M1T6LW LB6B-M1T6LW 47AC9326
Product Name IDEC Pushbutton Non-Illuminated Switches - Pushbutton Switches Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Terminals; Quick Connect, Solder
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Tactile Switches - 486-7042-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JPYM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details