IDEC Corporation Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec LB3S-31LT6

Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, DPDT, 3 Position, 5A, 250Vac is designed for applications requiring a compact and reliable switching solution. It features a double pole, double throw (DPDT) configuration with three distinct positions, allowing for versatile control options. The switch can handle a maximum contact current of 5A and a maximum contact voltage of 250V AC, making it suitable for various electrical applications. This switch is part of the LB series, known for its short body design, measuring only 27.9mm in depth, which is advantageous for installations in space-constrained environments. The product is also rated with an IP65 protection level, ensuring it is watertight and dustproof, making it ideal for use in challenging conditions such as food and beverage processing. The switch supports single board mounting and features removable contact blocks, facilitating easy wiring and installation. This design reduces the risk of incorrect wiring and minimizes installation time, enhancing overall efficiency in project implementation.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, DPDT, 3 Position, 5A, 250Vac is designed for applications requiring a compact and reliable switching solution. It features a double pole, double throw (DPDT) configuration with three distinct positions, allowing for versatile control options. The switch can handle a maximum contact current of 5A and a maximum contact voltage of 250V AC, making it suitable for various electrical applications. This switch is part of the LB series, known for its short body design, measuring only 27.9mm in depth, which is advantageous for installations in space-constrained environments. The product is also rated with an IP65 protection level, ensuring it is watertight and dustproof, making it ideal for use in challenging conditions such as food and beverage processing. The switch supports single board mounting and features removable contact blocks, facilitating easy wiring and installation. This design reduces the risk of incorrect wiring and minimizes installation time, enhancing overall efficiency in project implementation.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W4858 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W4858
Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W4858
SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4858
Product Name Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Rotary Switches - 1758668 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details