IDEC Corporation Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec LB3F-3T64R

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W4827 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W4827
Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W4827
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4827
Product Name Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 1881152 - RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
22mm Extended Selector Switch Operators - 2AS2E-3 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
3 suppliers
N program - NWT - Selector switch - NWT32WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 1
View Details