IDEC Corporation Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB3F-3T24VR

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W4808 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W4808
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W4808
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4808
Product Name Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 321357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
Dimensions 12.2 x 37mm
Terminal Type Solder Terminals; Solder
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
22mm Selector Switch Operators - 2AS2-5 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
2 suppliers
Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTB32 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details