IDEC Corporation Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB3F-3T21G

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W4776 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W4776
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W4776
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4776
Product Name Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
N program - NHS - Main switch - NHS63 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Keylock Switches - 1437598-9 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 125 volts
View Details