IDEC Corporation Switch, Selector, Illuminated, Spdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec LB3F-2T54S

Description
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Spdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W4755 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Spdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W4755
Switch, Selector, Illuminated, Spdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W4755
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4755
Product Name Switch, Selector, Illuminated, Spdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Trapped Key Interlock - 440T-MMRSS31ABABABAB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector Switches - 450-35-314-131-S-902-ND - DigiKey
Specs
Current Rating 300.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details