The IDEC Switch, Selector, Illuminated, SPDT, 2 Position (part number 65W4689) is designed for applications requiring a compact and efficient switching solution. It operates at a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch features a single pole and a 90° angle of throw, making it suitable for various control panel configurations. This switch is part of the LB series, known for its flush mount design that minimizes panel depth to only 27.9mm, allowing for space-saving installations in smaller machines and control panels. It is also rated with an IP65 degree of protection, ensuring it is watertight and suitable for environments where water may be sprayed under pressure, such as in food and beverage processing. The product includes removable contact blocks for easy wiring and installation, which helps reduce installation time and the risk of incorrect wiring. The illuminated feature enhances visibility, making it easier to identify the switch's status in low-light conditions.
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 65W4689 |
| Product Name | Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec |
| Current Rating | 0.1 amps |