IDEC Corporation Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB3F-2T13A

Description
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W4679 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W4679
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W4679
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4679
Product Name Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 30.5 mm - WKS maintained joystick switches - WKSC521 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Rotary Switches - 321363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 12
Dimensions 25.5 x 44mm
Terminal Type Solder Terminals; Solder
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details