IDEC Corporation Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB3F-2T11PW

Description
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Description
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, SPDT, 2 Position (part number 65W4669) is designed for applications requiring a compact and efficient switching solution. It operates at a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch features a single pole and a 90-degree angle of throw, making it suitable for various control applications. With a depth of only 27.9mm, this switch is among the shortest in the industry, allowing for space-saving installations in smaller machines and control panels. It is also rated with an IP65 degree of protection, ensuring it is watertight and suitable for environments where water may be sprayed under pressure, such as in food and beverage processing. The flush mount design enhances the aesthetic appeal of the installation while providing easy access for operation. This product is RoHS compliant, making it a suitable choice for environmentally conscious projects. The removable contact blocks facilitate easy wiring and installation, reducing the risk of incorrect connections.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, SPDT, 2 Position (part number 65W4669) is designed for applications requiring a compact and efficient switching solution. It operates at a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch features a single pole and a 90-degree angle of throw, making it suitable for various control applications. With a depth of only 27.9mm, this switch is among the shortest in the industry, allowing for space-saving installations in smaller machines and control panels. It is also rated with an IP65 degree of protection, ensuring it is watertight and suitable for environments where water may be sprayed under pressure, such as in food and beverage processing. The flush mount design enhances the aesthetic appeal of the installation while providing easy access for operation. This product is RoHS compliant, making it a suitable choice for environmentally conscious projects. The removable contact blocks facilitate easy wiring and installation, reducing the risk of incorrect connections.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W4669 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W4669
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W4669
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4669
Product Name Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 1881166 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Specs
Actuator Type Keylock
View Details
Mounting hole Ø 22.3 mm - MKT - Spring-return joystick switches - MKTC32 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details