IDEC Corporation Switches - Pushbutton Switches LB3B-M1T5R

Description
LB 16MM PUSHBUTTONS SPDT R
Description
LB 16MM PUSHBUTTONS SPDT R

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
LB3B-M1T5R
Switches - Pushbutton Switches LB3B-M1T5R
LB 16MM PUSHBUTTONS SPDT R

LB 16MM PUSHBUTTONS SPDT R

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Pushbutton Switches
Product Number LB3B-M1T5R
Product Name Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Contact Blocks & Light Blocks - 2575381 - RS Components, Ltd.
Specs
Terminal Type Stab Termination
Features Illuminated Switch
Operating Temp -13 F (-25 C)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details