IDEC Corporation Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB2S-33LT3

Description
SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Description
SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, 3PDT, 3 Position, 100mA, 125VAC is designed for applications requiring a compact and reliable switching solution. This switch features three positions and three poles, making it suitable for various control functions. It has a maximum contact current of 100mA and can handle voltages up to 125VAC. The switch is part of the LB series, known for its short depth of only 27.9mm, allowing for space-efficient installation in smaller machines and control panels. Additionally, it offers a watertight design with an IP65 rating, making it ideal for environments where water exposure is a concern, such as in food and beverage processing. The switch supports single board mounting and includes removable contact blocks for easy wiring and installation.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, 3PDT, 3 Position, 100mA, 125VAC is designed for applications requiring a compact and reliable switching solution. This switch features three positions and three poles, making it suitable for various control functions. It has a maximum contact current of 100mA and can handle voltages up to 125VAC. The switch is part of the LB series, known for its short depth of only 27.9mm, allowing for space-efficient installation in smaller machines and control panels. Additionally, it offers a watertight design with an IP65 rating, making it ideal for environments where water exposure is a concern, such as in food and beverage processing. The switch supports single board mounting and includes removable contact blocks for easy wiring and installation.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W4663 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W4663
Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W4663
SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4663
Product Name Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switches - 2821234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 2
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Specs
Actuator Type Keylock
View Details
H program - HWS - Step selector switch - HWSE3-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details