IDEC Corporation Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB2S-2LT3V

Description
SWITCH, SELECTOR, 3PDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, 3PDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W4630 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W4630
Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W4630
SWITCH, SELECTOR, 3PDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, 3PDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4630
Product Name Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE10BCBD - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector Switches - 450-35-524-241-R-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details