IDEC Corporation Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec LB2F-3T64R

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 3 Position, 5A, 250Vac is designed for applications requiring a compact and reliable switching solution. It features a double pole, double throw (DPDT) configuration with three distinct positions, allowing for versatile control options. The switch can handle a maximum contact current of 5A and a maximum contact voltage of 250V AC, making it suitable for various electrical applications. This switch is part of the LB series, known for its short depth of only 27.9mm, which is advantageous for installations in space-constrained environments. It is designed for flush mounting, providing a sleek appearance while maintaining an IP65 rating for protection against dust and water, making it ideal for use in challenging environments such as food and beverage processing. The switch also features removable contact blocks, facilitating easy wiring and installation, which can help reduce installation time and prevent incorrect wiring. Overall, this product is a practical choice for engineers seeking a reliable and compact illuminated selector switch for their projects.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 3 Position, 5A, 250Vac is designed for applications requiring a compact and reliable switching solution. It features a double pole, double throw (DPDT) configuration with three distinct positions, allowing for versatile control options. The switch can handle a maximum contact current of 5A and a maximum contact voltage of 250V AC, making it suitable for various electrical applications. This switch is part of the LB series, known for its short depth of only 27.9mm, which is advantageous for installations in space-constrained environments. It is designed for flush mounting, providing a sleek appearance while maintaining an IP65 rating for protection against dust and water, making it ideal for use in challenging environments such as food and beverage processing. The switch also features removable contact blocks, facilitating easy wiring and installation, which can help reduce installation time and prevent incorrect wiring. Overall, this product is a practical choice for engineers seeking a reliable and compact illuminated selector switch for their projects.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W4622 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W4622
Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W4622
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4622
Product Name Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE11FFGG - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector Switches - 450-35-521-230-GE-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details