IDEC Corporation Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB2F-3T24G

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W4596 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W4596
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W4596
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4596
Product Name Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switches - 2383958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 3
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details