IDEC Corporation Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB2F-3T23Y

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 3 Position (part number 65W4594) is designed for applications requiring a compact and efficient switching solution. It features a double pole, double throw (DPDT) configuration with three distinct positions, allowing for versatile control options. The switch can handle a maximum contact current of 100mA and a maximum contact voltage of 125VAC, making it suitable for various electrical applications. This switch is part of the LB series, known for its compact design with a depth of only 27.9mm, which is beneficial for installations in smaller machines and control panels. The flush mount design enhances the aesthetic appeal while maintaining functionality. Additionally, the switch is watertight with an IP65 rating, making it ideal for environments where water exposure is a concern, such as in food and beverage processing. The product also supports single board mounting and features removable contact blocks, facilitating easier wiring and installation. This combination of features makes the IDEC Switch a practical choice for engineers looking for reliable and space-efficient switching solutions.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 3 Position (part number 65W4594) is designed for applications requiring a compact and efficient switching solution. It features a double pole, double throw (DPDT) configuration with three distinct positions, allowing for versatile control options. The switch can handle a maximum contact current of 100mA and a maximum contact voltage of 125VAC, making it suitable for various electrical applications. This switch is part of the LB series, known for its compact design with a depth of only 27.9mm, which is beneficial for installations in smaller machines and control panels. The flush mount design enhances the aesthetic appeal while maintaining functionality. Additionally, the switch is watertight with an IP65 rating, making it ideal for environments where water exposure is a concern, such as in food and beverage processing. The product also supports single board mounting and features removable contact blocks, facilitating easier wiring and installation. This combination of features makes the IDEC Switch a practical choice for engineers looking for reliable and space-efficient switching solutions.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W4594 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W4594
Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W4594
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4594
Product Name Switch, Selector, Illuminated, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2657650 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details